EN
  • EN
  • DE
  • IT

M36W0T6040T3ZAQE

Part No M36W0T6040T3ZAQE
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073820-M36W0T6040T3ZAQE
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36W0T6040T3ZAQE CAD Model

Description

The M36W0T6040T3ZAQE is a NOR Flash memory component manufactured by Micron Technology Inc. This non-volatile memory is engineered for embedded applications requiring reliable storage, fast read access, and low power consumption. Its design caters to systems where efficient and secure data management is crucial.

Applications

  • Embedded Systems: Integrated into a wide array of embedded systems including IoT devices, industrial controllers, and portable electronics.
  • Automotive Electronics: Utilized in automotive systems such as engine control units (ECUs), infotainment systems, and telematics.
  • Industrial Automation: Implemented in industrial automation equipment like programmable logic controllers (PLCs), human-machine interfaces (HMIs), and robotic systems.
  • Medical Devices: Employed in medical devices for storing firmware, configuration data, and patient-related information.
  • Networking Equipment: Found in networking equipment such as routers, switches, and wireless access points for storing boot code and configuration settings.

Features

  • High Storage Density: Provides substantial storage capacity, accommodating large amounts of code and data.
  • Fast Read Performance: Offers rapid data retrieval, enhancing system responsiveness and performance.
  • Low Power Consumption: Operates with minimal power, making it ideal for battery-powered devices and energy-efficient applications.
  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity and reliability.
  • Serial Interface: Employs a serial interface for streamlined communication with microcontrollers and other host devices.
  • Enhanced Security Features: Incorporates security measures to protect against unauthorized access and data tampering.
  • Compact Package: Available in a compact package, facilitating integration into space-constrained designs.

Benefits

  • Improved System Responsiveness: Enhances system performance through fast read access times, enabling quick program execution.
  • Extended Battery Life: Extends battery life in portable devices due to its low power consumption characteristics.
  • Reliable Data Storage: Ensures long-term data retention and integrity with its non-volatile memory technology.
  • Enhanced Data Security: Protects against unauthorized access and data breaches with built-in security features.
  • Simplified System Integration: Simplifies integration into embedded systems with its serial interface and readily available documentation.
  • Cost-Effective Memory Solution: Provides a cost-effective solution for a variety of embedded storage requirements.

Additional Details

The M36W0T6040T3ZAQE operates within a specified voltage range (e.g., 1.8V or 3.3V) and temperature range (e.g., -40°C to +85°C). More detailed specifications regarding memory capacity, read/write speeds, and power consumption can be found in the Micron product datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess