EN
  • EN
  • DE

M29W008ET70N6E.

Part No M29W008ET70N6E.
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description FLASH TOP BLOCK 8MB, SMD, 29W008; Flash Memory Type: Parallel NOR; Memory Case Style: TSOP; No. of Pins: 40Pins;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073601-M29W008ET70N6E.
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W008ET70N6E. CAD Model

Description

The M29W008ET70N6E is an 8 Mbit (1Mb x8 or 512Kb x16) Flash memory device manufactured by Micron Technology. It is a non-volatile memory, meaning it retains stored data even when power is removed. This particular model features a fast access time of 70ns, making it suitable for applications requiring quick data retrieval.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data.
  • Networking Equipment: Storing network operating systems and configuration files.
  • Industrial Automation: Storing program code and data for programmable logic controllers (PLCs).
  • Consumer Electronics: Storing firmware and user data in devices like digital cameras and MP3 players.
  • Automotive Electronics: Storing ECU (Engine Control Unit) parameters and software.
  • Telecommunications Equipment: Storing network configuration data and embedded software.

Features

  • 8 Mbit (1Mb x 8 or 512Kb x 16) memory organization.
  • Fast access time: 70 ns.
  • Single 3V supply voltage.
  • Sector Erase Architecture: Flexible block locking.
  • Top or Bottom Boot Block configurations
  • Common Flash Interface (CFI) compliant.
  • Low power consumption.
  • Available in various package options, including TSOP and PLCC.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is off, ensuring data integrity.
  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Easy Integration: Standard pinout and single supply voltage simplify integration into existing systems.
  • Reliable Data Storage: Offers high endurance and data retention, ensuring long-term data reliability.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Sector Erase: Enables selective erasure of memory blocks, improving programming efficiency.

Additional Details

The M29W008ET70N6E is typically programmed using a standard Flash memory programmer. The device supports sector erase and page write operations. The sector erase feature allows individual blocks of memory to be erased without affecting other blocks. Endurance is typically rated at 100,000 erase/write cycles per sector. Data retention is typically guaranteed for 20 years or more. The operating temperature range is typically -40°C to +85°C. The device is available in both TSOP (Thin Small Outline Package) and PLCC (Plastic Leaded Chip Carrier) packages. Consult the device datasheet for detailed specifications and application notes. Proper decoupling capacitors should be used to minimize noise on the power supply line. The device is sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess