EN
  • EN
  • DE

M29F400FB55M3F2

Part No M29F400FB55M3F2
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 32Mb Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1451852-M29F400FB55M3F2
Manufacturer Micron Technology Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mbit
Memory Organization 512K x 8, 256K x 16
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 44-SOIC (0.496", 12.60mm Width)
Supplier Device Package 44-SO
Ultra Librarian 3D Model Ultra Librarian M29F400FB55M3F2 CAD Model

Description

The M29F400FB55M3F2 is a 32Mb Parallel NOR Flash memory device produced by Micron/Numonyx, designed for a range of applications where high-speed, non-volatile memory storage is necessary. This component utilizes NOR Flash technology, known for its ability to provide fast read speeds and reliable write performance, making it an ideal choice for embedded systems, automotive applications, and various types of consumer electronics. The device operates with a parallel interface, offering enhanced data transfer rates compared to serial alternatives. Its robust storage capacity and efficiency in executing code directly from the flash make it a versatile choice for designers looking to optimize their system's performance and reliability.

You May Also Be Interested in

Dell
4GB 2Rx8 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
DELL 370-ADNH
Need more? Email Us
Dell
DELL SNPW403YC/64G-OEM
Need more? Email Us
Dell
DELL M393A2K40CB2-CTD. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
DELL 0X527N. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
Dell
DELL SNP4JMGMC/64G-OEM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess