EN
  • EN
  • DE

M29F400BT70M6E

Part No M29F400BT70M6E
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description IC FLASH 4MBIT PARALLEL 44SO / FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 70 ns 44-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mb (512K x 8, 256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-SOIC (0.496", 12.60mm Width)
Supplier Device Package 44-SO
Base Product Number M29F400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 16
Win Source Part Number 1073591-M29F400BT70M6E
Ultra Librarian 3D Model Ultra Librarian M29F400BT70M6E CAD Model

Description

The M29F400BT70M6E is a non-volatile memory integrated circuit manufactured by Micron Technology Inc.

  • Product: M29F400BT70M6E
  • Manufacturer: Micron Technology Inc.
  • Memory Type: Non-volatile FLASH NOR
  • Memory Size: 4Mb (512K x 8, 256K x 16)
  • Access Time: 70 ns
  • Voltage Supply: 4.5V ~ 5.5V
  • Mounting: Surface mount technology
  • Package: 44-SOIC (0.496", 12.60mm Width)
  • Packaging: Tube
  • Family: M29F400
  • Status: Obsolete
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Popularity: Low
  • Supply and Demand: Shortage
  • REACH Status: Unaffected
  • HTSUS: 8542.32.0071

You May Also Be Interested in

Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Meled
Lowest to $0.1103
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Sunlord
Need more? Email Us
NDK
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess