EN
  • EN
  • DE

EP1S25F1020C6N

Part No EP1S25F1020C6N
Manufacturer Micron Technology Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 706 I/O 1020FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA
Manufacturer Altera
Series Stratix®
Package Tray
Part Status Obsolete
Number of I/O 706
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 1020-BBGA
Case / Package 1020-FBGA (33x33)
MSL Level 3 (168 Hours)
ECCN 3A001A7A
HTSUS 8542.39.0000
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918119-EP1S25F1020C6N
Ultra Librarian 3D Model Ultra Librarian EP1S25F1020C6N CAD Model

Description

The Altera EP1S25F1020C6N is a Stratix® series Field Programmable Gate Array (FPGA) IC that has 706 inputs and operates @ a maximum temperature of 85°C.

  • Inputs: 706
  • Max Temp: 85°C
  • Capacity: 1944576
  • Package: 1020-BBGA
  • Mounting: Surface Mount
  • Status: Obsolete
  • Supply/Demand: Balanced
  • Quantity: 24 per package
  • MSL: Level 3 (168 hours)
  • ECCN: 3A001A7A

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess