EN
  • EN
  • DE

EDY4016AABG-JD-F-D

Part No EDY4016AABG-JD-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 4G PARALLEL 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gb (256M x 16)
Memory Interface Parallel
Clock Frequency 1.6GHz
Supply Voltage (V) 1.14V ~ 1.26V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 96-TFBGA
Supplier Device Package 96-FBGA (7.5x13.5)
Manufacturer Pack Quantity 1,980
MSL Level 3 (168 Hours)
Win Source Part Number 758445-EDY4016AABG-JD-F-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDY4016AABG-JD-F-D CAD Model

Description

The Micron Technology Inc. SDRAM-DDR4 is a 4Gb (256M x 16) volatile memory component. It is obsolete and has limited supply and demand status. Micron Technology Inc..

  • Capacity: 4Gb (256M x 16)
  • Memory Format: DRAM
  • Clock Frequency: 1.6GHz
  • Memory Interface: Parallel
  • Operating Temperature: 0°C to 95°C
  • Package Type: 96-TFBGA
  • MSL Level: 3 (168 hours)
  • Supply Voltage: 1.14V ~ 1.26V
  • Supply and Demand Status: Limited

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess