EN
  • EN
  • DE

EDJ2116DEBG-JQ-F

Part No EDJ2116DEBG-JQ-F
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 256448-EDJ2116DEBG-JQ-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDJ2116DEBG-JQ-F CAD Model

Description

EDJ2116DEBG-JQ-F Memory Module

The EDJ2116DEBG-JQ-F is a versatile memory component ideal for boosting system speed and efficiency. Its design is optimized for various demanding applications.

  • Graphic Design Systems: Enhances rendering times and graphic processing.
  • Scientific Research Equipment: Powers data-intensive applications efficiently.
  • High-end Laptops: Provides extended battery life with improved speed and functionality.

Features and Benefits:

  • High-speed Performance: Reduces lag and improves system responsiveness.
  • Low Latency: Ensures quick data processing and execution.
  • Long-lasting Durability: Built to withstand rigorous use over time.

The EDJ2116DEBG-JQ-F is well-suited for environments needing cutting-edge performance without compromising on stability.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess