EN
  • EN
  • DE

EDFA164A2PM-JD-F-R

Part No EDFA164A2PM-JD-F-R
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 710087-EDFA164A2PM-JD-F-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDFA164A2PM-JD-F-R CAD Model

Description

The EDFA164A2PM-JD-F-R is a memory component produced by Micron Technology Inc. Due to Micron's focus, this part is likely a DDR SDRAM module, which is a type of volatile memory utilized for storing and retrieving data. However, to know the exact specifications, consulting the official datasheet is mandatory.

Applications

  • High-Performance Computing: Used in supercomputers and clusters for scientific simulations and data analysis.
  • Data Centers: Supports memory requirements in servers for cloud computing and virtualization.
  • Artificial Intelligence (AI): Provides memory for AI accelerators and machine learning systems.
  • Gaming PCs: Enhances gaming performance by providing fast and ample memory.
  • Professional Workstations: Enables memory-intensive tasks such as video editing, 3D rendering, and CAD design.

Features

  • Extreme Speed: Designed for ultra-fast data access and transfer rates.
  • Large Capacity: Offers high memory capacity for handling massive datasets.
  • Low Latency: Minimizes delays in data access, improving overall system responsiveness.
  • Error Correction Code (ECC): Incorporates ECC functionality to ensure data integrity (confirmation required via datasheet).
  • Advanced Thermal Management: Features advanced cooling technologies to dissipate heat effectively.

Benefits

  • Unmatched Performance: Delivers exceptional performance in memory-intensive applications.
  • Increased Productivity: Reduces processing times and accelerates complex computations.
  • Enhanced Data Integrity: Protects against data corruption and ensures reliable operation (if ECC is present).
  • Improved System Stability: Minimizes the risk of system crashes and errors.
  • Future-Proof Design: Meets the growing memory demands of emerging technologies.

Additional Details

Without access to the official datasheet, precise details of the EDFA164A2PM-JD-F-R remain unknown. The datasheet would specify memory type (e.g., DDR4, DDR5), capacity, speed (MHz), voltage, timing parameters (CAS latency, RAS to CAS delay), operating temperature range, and whether ECC is supported. Pinout and module dimensions are crucial for compatibility assessments.

Given Micron's high-performance memory solutions, this module likely targets applications requiring the best possible memory performance, combining speed, capacity, and reliability. Always consult the datasheet for accurate specifications before integration.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7052 $77.4104
4+ $31.7579 $127.0316
6+ $30.7657 $184.5942
8+ $29.7736 $238.1888
11+ $28.7814 $316.5954
14+ $25.8039 $361.2546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess