EN
  • EN
  • DE

EDBA164B1PF-1D-F-R

Part No EDBA164B1PF-1D-F-R
Manufacturer Micron Technology Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822270-EDBA164B1PF-1D-F-R
Ultra Librarian 3D Model Ultra Librarian EDBA164B1PF-1D-F-R CAD Model

Description

The EDBA164B1PF-1D-F-R is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology. It's designed for high-performance computing applications, offering increased bandwidth and power efficiency compared to previous DDR generations.

Applications

  • High-Performance Computing (HPC): Used in servers and workstations for scientific simulations, data analysis, and other computationally intensive tasks.
  • Gaming PCs: Provides high bandwidth for smooth gameplay and fast loading times in gaming computers.
  • Data Centers: Employed in data center servers for virtual machines, databases, and cloud computing.
  • Embedded Systems: Integrated into embedded systems requiring high memory bandwidth, such as network devices and industrial controllers.
  • Video Editing and Graphics Design: Supports high-resolution video editing and complex graphics rendering.

Features

  • Memory Type: DDR4 SDRAM, the fourth generation of double data rate synchronous dynamic random-access memory.
  • Capacity: 16Gb (Gigabits), providing a significant amount of memory storage.
  • Data Rate: High data transfer rates, supporting fast memory access and improved system performance.
  • Voltage: Low operating voltage (typically 1.2V), reducing power consumption and heat generation.
  • Module Type: Likely a UDIMM (Unbuffered DIMM) or SODIMM (Small Outline DIMM) depending on the specific application.
  • Error Correction: May or may not include ECC (Error-Correcting Code) depending on the specific configuration.
  • Operating Temperature: Designed for reliable operation within a specified temperature range.

Benefits

  • Increased Bandwidth: DDR4 offers significantly higher bandwidth compared to DDR3, enabling faster data transfer rates.
  • Improved Power Efficiency: Lower operating voltage reduces power consumption and heat generation, leading to longer battery life in portable devices and reduced energy costs in data centers.
  • Enhanced System Performance: Faster memory access improves overall system performance and responsiveness.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • High Capacity: 16Gb capacity allows for storing large amounts of data in memory.
  • Future-Proofing: DDR4 is the current standard for memory technology, ensuring compatibility with modern processors and platforms.

Additional Details

The specific timings and other electrical characteristics of the EDBA164B1PF-1D-F-R can be found in the Micron DDR4 datasheet. The module is designed for easy installation in compatible DDR4 memory slots. Proper cooling is recommended for optimal performance and long-term reliability. The part number EDBA164B1PF-1D-F-R specifies certain characteristics such as the configuration and speed grade. More specific details on the memory speed (e.g. 2666MHz, 3200MHz) will require consulting the datasheet.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Comet America, LP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.6209 $107.2418
3+ $43.9963 $131.9889
5+ $42.6218 $213.1090
6+ $41.2462 $247.4772
8+ $39.8718 $318.9744
10+ $35.7473 $357.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess