EN
  • EN
  • DE

EDB4432BBBJ-1DAAT-F-D

Part No EDB4432BBBJ-1DAAT-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 4GBIT PARALLEL 134FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 4Gbit
Memory Organization 128M x 32
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting Type Surface Mount
Package / Case 134-WFBGA
Supplier Device Package 134-FBGA (10x11.5)
Base Product Number EDB4432
Standard Package 2,100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 943158-EDB4432BBBJ-1DAAT-F-D
Ultra Librarian 3D Model Ultra Librarian EDB4432BBBJ-1DAAT-F-D CAD Model

Description

The EDB4432BBBJ-1DAAT-F-D is an obsolete integrated circuit memory module manufactured by Micron Technology Inc.

  • Category: It belongs to the category of Memory - Memory and does not have a specific series.
  • Package: This module comes in a tray package.
  • Quantity: with a standard package quantity of 2,100 pieces.
  • Technology: It is a SDRAM - Mobile LPDDR2 technology memory module.
  • Memory Type: with a volatile memory type.
  • Memory Size: The memory size is 4Gbit.
  • Voltage Supply: and the voltage supply range is 1.14V to 1.95V.
  • Mounting: It is surface mountable.
  • Package / Case Size: and has a package / case size of 134-WFBGA.
  • Temperature Range: The temperature range for operating this module is -40°C to 105°C.
  • Memory Format: The memory format is DRAM.
  • Clock Frequency: with a clock frequency of 533 MHz.
  • HTSUS Code: The HTSUS code for this product is 8542.32.0036.
  • Base Product Number: The base product number for this module is EDB4432.
  • Note: Please note that this product is obsolete, so availability may be limited.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.6158 $66.6158
3+ $54.6591 $163.9773
4+ $52.9511 $211.8044
5+ $51.2430 $256.2150
6+ $49.5349 $297.2094
8+ $44.4106 $355.2848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess