EN
  • EN
  • DE

EDB2432BCPE-8D-F-D

Part No EDB2432BCPE-8D-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 2GBIT PARALLEL 168WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Series -
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 2Gbit
Memory Organization 64M x 32
Memory Interface Parallel
Clock Frequency 400 MHz
Write Cycle Time - Word, Page -
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -30°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 168-WFBGA
Supplier Device Package 168-WFBGA (12x12)
Base Product Number EDB2432
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 1378347-EDB2432BCPE-8D-F-D
Ultra Librarian 3D Model Ultra Librarian EDB2432BCPE-8D-F-D CAD Model

Description

The EDB2432 is an obsolete 2Gbit mobile LPDDR2 SDRAM memory chip from Micron Technology Inc.

  • Mounting Type: Surface Mount
  • Voltage Range: 1.14V to 1.95V
  • Clock Frequency: 400 MHz
  • Memory Organization: 64M x 32
  • Memory Interface: Parallel
  • Package: 168-WFBGA
  • Operating Temperature: -30°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess