EN
  • EN
  • DE

EDB2432B4MA-1DAAT-F-D

Part No EDB2432B4MA-1DAAT-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 2GBIT PARALLEL 134VFBGA / SDRAM - Mobile LPDDR2 Memory IC 2Gb (64M x 32) Parallel 533 MHz 134-VFBGA (10x11.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Bulk
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 2Gb (64M x 32)
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 134-VFBGA
Supplier Device Package 134-VFBGA (10x11.5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Standard Package 2,100
Win Source Part Number 1215234-EDB2432B4MA-1DAAT-F-D
Ultra Librarian 3D Model Ultra Librarian EDB2432B4MA-1DAAT-F-D CAD Model

Description

The Micron Technology Inc. 1215234-EDB2432B4MA-1DAAT-F-D is a 2GB Mobile LPDDR2 SDRAM memory module with a memory size of 64M x 32. It has a voltage supply range of 1.14V ~ 1.95V and operates in a temperature range of -40°C to 105°C.

  • Memory Size: 64M x 32
  • Voltage Supply: 1.14V ~ 1.95V
  • Operating Temperature: -40°C to 105°C
  • Clock Frequency: 533MHz
  • Memory Interface: Parallel
  • Package: 134-VFBGA
  • Supplier Device Package: 134-VFBGA (10x11.5)
  • MSL Level: 3 (168 Hours)
  • REACH: REACH Unaffected
  • HTSUS Code: 8542.32.0036

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess