EN
  • EN
  • DE

DK2508CB-10-E

Part No DK2508CB-10-E
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 252037-DK2508CB-10-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DK2508CB-10-E CAD Model

Description

DK2508CB-10-E

The DK2508CB-10-E is a high-performance capacitor designed for precision electronic applications, offering excellent stability and efficiency.

  • Applications:
    • Power supply units
    • Communication devices
    • Signal processing equipment
  • Features and Benefits:
    • High capacitance value for superior energy storage
    • Low equivalent series resistance (ESR)
    • Long lifespan ensures reliability
    • High temperature tolerance
  • Additional Details:
    • Capacitance: 2500uF
    • Operating voltage: 10V

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Shindengen
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess