EN
  • EN
  • DE

CT8G3ERSLD8160B.18FP

Part No CT8G3ERSLD8160B.18FP
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450533-CT8G3ERSLD8160B.18FP
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian CT8G3ERSLD8160B.18FP CAD Model

Description

The CT8G3ERSLD8160B.18FP is a high-performance DDR3 memory module designed by Crucial, a renowned manufacturer known for producing reliable and efficient memory solutions. This module falls under the category of DDR3 1600 Module 240pins (PC3-12800), indicating it operates at a speed of 1600MT/s (Megatransfers per second) with a total bandwidth of PC3-12800. With its technical specifications of DDR3-1600 1Gx72 ECC Reg/RDIMM (8GB), this module features ECC (Error-Correcting Code) which automatically detects and corrects internal data corruption, offering a higher level of data integrity ideal for servers and workstations. The 'Reg/RDIMM' indicates that this is a Registered/Buffered DIMM, meaning it contains a register that delays the transfer of data between the memory module and the system's memory controller. This helps in stabilizing the data signals hence enabling the module to manage larger amounts of memory, an essential aspect for systems requiring high levels of memory capacity and scalability. The capacity of 8GB per module makes it suitable for users looking to upgrade their system's memory for enhanced performance in complex computing tasks, multi-tasking, and memory-intensive applications.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess