EN
  • EN
  • DE

CT32G4RFD424A BK

Part No CT32G4RFD424A BK
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2400T 4Gx72 ECC Reg/RDIMM (32GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1449988-CT32G4RFD424A BK
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian CT32G4RFD424A BK CAD Model

Description

The CT32G4RFD424A BK from Crucial Bulk offers a robust 32GB DDR4 2400 memory module designed for top-tier performance in server settings. Operating at 2400MT/s (PC4-19200) and utilizing a 288-pin connector, this module is engineered for efficiency, enhancing system capabilities with fast data transfer rates. It includes ECC (Error Correcting Code) technology, which plays a critical role in maintaining data integrity by automatically identifying and correcting errors that may occur, thus ensuring reliability in high-stakes computing environments. Additionally, being a registered DIMM (RDIMM), it includes a register that buffers data communications between the memory module and the motherboard's memory controller. This feature is particularly beneficial in systems requiring high memory density, as it helps maintain the stability and performance of the memory bus. The CT32G4RFD424A BK distinguishes itself with its bulk packaging, intended for clients requiring large quantities of modules, offering a cost-effective solution without compromising on quality or performance. Designed for demanding server operations, this module exemplifies Crucial Bulk’s dedication to delivering high-capacity and resilient memory solutions.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess