EN
  • EN
  • DE

BL16G30C15U4W

Part No BL16G30C15U4W
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4 16GByte UDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1449210-BL16G30C15U4W
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian BL16G30C15U4W CAD Model

Description

Crucial Retail's BL16G30C15U4W is a part of its highly-acclaimed DDR4 memory lineup, designed to offer top-notch performance and compatibility with a wide range of desktop PCs. This single 16GB UDIMM module operates at a speed of 3000MHz, providing a substantial bandwidth increase over lower frequency DDR4 modules and significantly improving system responsiveness and multitasking capabilities. With a CAS latency of 15, it ensures that data is processed quickly and efficiently, minimizing delays and enhancing overall system speed. The module is engineered for easy installation, making it an ideal upgrade for gamers, creative professionals, and general users looking to boost their system's performance. Furthermore, Crucial Retail is known for its reliability and quality, ensuring that this memory module will provide stable performance over its lifespan. The BL16G30C15U4W module represents an excellent balance between speed, capacity, and latency, making it a versatile choice for a wide array of desktop computing needs.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess