EN
  • EN
  • DE

2019\512MB\32Mx8\16C

Part No 2019\512MB\32Mx8\16C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 64Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952079-2019\512MB\32Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 2019\512MB\32Mx8\16C CAD Model

Description

The Micron 2019 is a 512MB memory module configured with 32Mx8 ICs and 16 chips. Manufactured by Micron Technology, this memory module is designed for integration into systems that require a moderate amount of memory for their operations. This module is designed for reliable performance in its intended applications.

Applications:

  • Embedded Systems: Commonly used in embedded systems for storing firmware, application code, and data.
  • Industrial Control Systems: Integrated into industrial control systems for managing processes and storing data.
  • Networking Devices: Utilized in routers, switches, and other networking devices for buffering data and managing network traffic.
  • Legacy Computing Devices: Suitable for older computers and devices that require a smaller memory footprint.
  • Instrumentation: Employed in test and measurement equipment for storing data and running applications.

Features:

  • 512MB Capacity: Provides sufficient memory for storing small to medium-sized applications and data sets.
  • 32Mx8 Configuration: Optimizes data access and improves overall system performance.
  • 16 Chips: Distributes the memory capacity across multiple chips for increased reliability and performance.
  • High-Speed Data Transfer: Facilitates fast data transfer rates, reducing latency and improving system responsiveness.
  • Robust Design: Built to withstand a range of operating conditions, ensuring stable and consistent performance.

Benefits:

  • Improved System Performance: Enhances the overall speed and responsiveness of the system.
  • Efficient Data Handling: Enables efficient data storage and retrieval, improving application performance.
  • Reliable Operation: Provides stable and consistent performance, minimizing the risk of system errors.
  • Cost-Effective Solution: Offers a balance of performance and cost for systems with moderate memory requirements.
  • Wide Compatibility: Designed to be compatible with a variety of systems and applications.

Additional Details:

The memory module is designed to operate within specific voltage and temperature ranges to ensure optimal performance and longevity. It may include error correction features to maintain data integrity. The specific type of memory (e.g., SDRAM, DDR) would depend on the exact specifications. Micron adheres to JEDEC standards for memory modules, ensuring compatibility and interchangeability. The module's physical dimensions and pin configuration are designed to meet industry standards for easy integration into various systems. The ICs used are typically of high quality, contributing to the module's overall reliability and longevity.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess