EN
  • EN
  • DE

ZL38040LDF1

Part No ZL38040LDF1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 64QFN / Audio Audio Signal Processor 2 Channel 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Series AcuEdge™
Package Tape & Reel
Product Status Active
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Interface SPI
Specifications 48kHz
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ZL38040
Standard Package 2,700 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847458-ZL38040LDF1
Ultra Librarian 3D Model Ultra Librarian ZL38040LDF1 CAD Model

Description

The ZL38040LDF1 is a state-of-the-art audio processor chip from the renowned semiconductor manufacturer, Microchip Technology. This advanced product is designed with the latest audio processing technology to deliver superior sound quality and performance for a wide range of applications.

At the heart of the ZL38040LDF1 lies a powerful 48-pin digital signal processor (DSP) that is capable of executing advanced algorithms for voice and audio processing tasks. This includes acoustic echo cancellation, noise reduction, and various other signal enhancements that are crucial for achieving clear and crisp audio in communications and multimedia applications.

The chip is particularly well-suited for use in hands-free communication systems, such as those found in automotive infotainment systems, conference speakerphones, and VoIP applications. Its robust design ensures reliable operation in challenging environments, making it an ideal choice for products that require consistent performance and longevity.

One of the key features of the ZL38040LDF1 is its flexibility. The device is programmable, allowing developers to customize the audio processing to meet the specific needs of their application. This is facilitated by Microchip's intuitive development tools, which provide a user-friendly interface for configuring the DSP and loading custom firmware.

The ZL38040LDF1 also boasts a range of connectivity options, including I2S and PDM interfaces, which enable seamless integration with other audio components. This versatility ensures that the chip can be easily incorporated into a variety of audio systems without the need for complex wiring or additional hardware.

In summary, the ZL38040LDF1 from Microchip Technology is a powerful and versatile audio processor that offers exceptional performance for a multitude of audio applications. Its advanced DSP capabilities, coupled with its programmability and connectivity features, make it a top choice for developers looking to enhance the audio experience in their products.

You May Also Be Interested in

Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess