EN
  • EN
  • DE

ZL30722LDG1Q020

Part No ZL30722LDG1Q020
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description SyncE and IEEE 1588, 500Hz, VQFN-32, ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106269-ZL30722LDG1Q020
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZL30722LDG1Q020 CAD Model

Description

The ZL30722LDG1Q020 from Microchip Technology is a state-of-the-art timing solution designed to meet the stringent requirements of communication infrastructure, industrial applications, and high-performance computing systems. This product is part of Microchip's renowned portfolio of timing components that ensure system reliability and precision.

Key Features

  • Precision Timing: The device provides high-accuracy clock timing, which is crucial for synchronization in data centers, network routers, and other applications where precise timing is imperative.
  • Low Jitter Performance: With its advanced design, the ZL30722LDG1Q020 offers low jitter performance, ensuring signal integrity and improving the quality of data transmission.
  • Flexibility: The product offers a range of programmable features, allowing it to be tailored to specific application needs, making it a versatile solution for various market segments.
  • Power Efficiency: Designed with power efficiency in mind, this device helps reduce the overall power consumption of the systems it is integrated into, contributing to energy savings and reduced operational costs.

Applications

The ZL30722LDG1Q020 is ideal for deployment in a variety of high-performance environments, including:

  • Telecommunications equipment
  • Networking infrastructure
  • Industrial control systems
  • High-speed data acquisition systems

Technical Specifications

Microchip's ZL30722LDG1Q020 boasts technical specifications that ensure it meets the needs of mission-critical systems:

  • Supply Voltage: Optimized for low-voltage operation
  • Operating Temperature Range: Suitable for industrial environments
  • Package: Available in a compact, surface-mount package for easy integration into various designs

Quality and Support

Microchip Technology is recognized for its commitment to quality and long-term reliability. Customers choosing the ZL30722LDG1Q020 can expect comprehensive technical support and the assurance of dealing with a leading supplier in the semiconductor industry.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess