EN
  • EN
  • DE

ZL30107GGG2

Part No ZL30107GGG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description GbE Line Card Synchronizer | IC SYNCHRONIZER ETH SGL 64CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose Ethernet
Input LVCMOS, Crystal
Output LVCMOS
Frequency - Max 77.76MHz
Supply Voltage (V) 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-BGA
Supplier Device Package 64-CABGA (9x9)
Family Part Number ZL30107
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Win Source Part Number 1282897-ZL30107GGG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30107GGG2 CAD Model

Description

The ZL30107GGG2 is a high-performance, low-jitter clock multiplier and jitter attenuator component from Microchip Technology, designed to meet the stringent requirements of communication infrastructure applications. This product is part of Microchip's comprehensive portfolio of timing and synchronization solutions that are pivotal in enabling reliable and efficient communication systems.

Key Features

  • Precision Clock Multiplication: The ZL30107GGG2 can generate a stable and precise output clock frequency by multiplying an input reference clock. This feature is essential for applications that require a specific clock rate that is not readily available from a standard crystal oscillator.
  • Jitter Attenuation: With advanced jitter filtering capabilities, this device significantly reduces the input clock jitter, ensuring a cleaner clock signal for sensitive electronic components and systems.
  • Low Phase Noise: The device's low phase noise performance is critical for applications where signal integrity and system performance are paramount, such as in high-speed data communications and precise timing applications.
  • Flexible Configuration: The ZL30107GGG2 offers programmable options to customize the output frequency and other operational parameters, providing designers with the flexibility to tailor the device to their specific needs.
  • Robust Operation: Engineered for reliability, this product operates over a wide temperature range and has built-in features to withstand challenging environmental conditions commonly found in industrial and telecommunications settings.

Applications

The ZL30107GGG2 is ideally suited for a variety of applications within the communications sector, including:

  • Synchronous Ethernet (SyncE)
  • SONET/SDH Network Equipment
  • Wireless Base Station Controllers
  • Backhaul Network Equipment
  • Network Routers and Switches

Technical Specifications

The ZL30107GGG2 is offered in a compact package and is characterized by the following technical specifications:

  • Input Frequency Range: 8 kHz to 710 MHz
  • Output Frequency Range: Up to 2.7 GHz
  • Supply Voltage: 3.3V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 64-VFQFN Exposed Pad

In conclusion, the ZL30107GGG2 by Microchip Technology is a versatile and reliable solution for generating stable, low-jitter clock signals in demanding communication environments.

You May Also Be Interested in

Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess