EN
  • EN
  • DE

VSC8479YYY

Part No VSC8479YYY
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 10GE/10GFC SERIAL TRANSCEIVER AL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Transceiver
Interface I2C, SPI
Supply Voltage (V) 1.8V
Temperature Range - Operating -5°C ~ 90°C
Mounting Style SMD
Manufacturer Package 244-BBGA, FCBGA
Supplier Device Package 244-FCBGA (17x17)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 757971-VSC8479YYY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC8479YYY CAD Model

Description

Microchip Technology's VSC8479YYY: High-Performance Signal Conditioning Solution

The VSC8479YYY from Microchip Technology stands out as a versatile and high-performance signal conditioning integrated circuit, designed to cater to the demanding needs of modern communication systems. This product is a testament to Microchip's commitment to providing advanced solutions that enhance data integrity and signal quality across a variety of platforms.

Key Features

  • Signal Conditioning: The VSC8479YYY offers exceptional signal conditioning capabilities, making it suitable for use in systems requiring retiming, reshaping, and regenerating of data signals.
  • High-Speed Interface: Engineered to support high data rate interfaces, this device is an ideal choice for applications that require fast and reliable data transfer.
  • Low Power Consumption: Despite its high-performance features, the VSC8479YYY is designed to be power-efficient, thereby reducing the overall power consumption of the systems it is integrated into.
  • Flexibility: This product is designed with flexibility in mind, supporting a wide range of protocols and data rates, making it a versatile component for various communication applications.

Applications

The VSC8479YYY is suitable for a broad spectrum of applications, including but not limited to:

  • Data center interconnects
  • High-speed networking equipment
  • Telecommunications infrastructure
  • Enterprise storage systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the VSC8479YYY is no exception. With robust construction and tested to meet stringent industry standards, this product ensures long-term performance and stability in even the most challenging environments.

Technical Support and Resources

Customers can access comprehensive technical support and a wealth of resources, including datasheets, application notes, and design guides, to facilitate seamless integration and to maximize the potential of the VSC8479YYY in their projects.

For those looking to enhance their systems with superior signal conditioning capabilities, the VSC8479YYY from Microchip Technology emerges as a compelling choice, combining performance, efficiency, and versatility.

You May Also Be Interested in

Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Broadcom Limited
Lowest to $10.8258
Intersil
Lowest to $4.8140
Infineon Technologies
Lowest to $21.6228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 328 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess