EN
  • EN
  • DE

VSC3340XJJ-01

Part No VSC3340XJJ-01
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SW 40X40 484-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Backplane, PCIe, Telecommunications, Video Switch IC 40 Channel 484-FCBGA (23x23)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 484-BBGA, FCBGA
Case / Package 484-FCBGA (23x23)
Family Name VSC3340
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 4A994J
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902979-VSC3340XJJ-01
Ultra Librarian 3D Model Ultra Librarian VSC3340XJJ-01 CAD Model

Description

The VSC3340XJJ-01 is a high-performance signal integrity solution from Microchip Technology, designed to meet the rigorous demands of today's data-intensive applications. This innovative product is an integral part of Microchip's extensive portfolio, offering a seamless and efficient solution for managing high-speed signal routing.

Key Features

  • High-Speed Signal Routing: The VSC3340XJJ-01 is capable of handling high-speed signals with ease, ensuring that data is transferred quickly and reliably across circuits.
  • Flexible Configuration: Users can configure the device to suit a variety of applications, thanks to its versatile design. This makes it suitable for a wide range of uses, from consumer electronics to industrial systems.
  • Low Power Consumption: Despite its powerful performance, the VSC3340XJJ-01 is designed to be energy efficient, helping to reduce power consumption in the devices it is used in.
  • Durability: Built with Microchip's renowned quality, this product is made to last, ensuring long-term reliability for your critical applications.

Applications

The VSC3340XJJ-01 is ideal for a variety of applications where signal integrity is paramount. It is commonly used in:

  • Data Centers
  • Telecommunication Systems
  • Networking Equipment
  • High-Performance Computing
  • Storage Solutions

Technical Specifications

Microchip's VSC3340XJJ-01 boasts an impressive array of technical specifications that enable it to deliver top-notch performance:

  • Signal Integrity Management
  • Advanced Configuration Options
  • Energy-Efficient Design
  • Robust Construction for Enhanced Durability

With the VSC3340XJJ-01, Microchip Technology continues to demonstrate its commitment to innovation and excellence in the field of signal processing. Whether you are designing a new system or upgrading an existing one, this product offers a reliable and efficient solution for your signal routing needs.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess