EN
  • EN
  • DE

VS-500-KEF-GNN-622.08MHZ

Part No VS-500-KEF-GNN-622.08MHZ
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104197-VS-500-KEF-GNN-622.08MHZ
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VS-500-KEF-GNN-622.08MHZ CAD Model

Description

The VS-500-KEF-GNN-622.08MHZ is a high-performance, precision voltage-controlled crystal oscillator (VCXO) from Microchip Technology, a global leader in microcontroller and analog semiconductors. Designed to deliver exceptional stability and accuracy, this device is ideal for telecommunications, networking, and data communication applications requiring a precise and stable clock source.

Key Features

  • Frequency: The oscillator operates at a frequency of 622.08 MHz, providing a high-speed clock signal for advanced digital systems.
  • Stability: With excellent frequency stability, the VS-500-KEF-GNN-622.08MHZ ensures reliable performance in a variety of environmental conditions.
  • Voltage Control: The VCXO allows for fine-tuning of the output frequency via a control voltage input, offering flexibility for phase-locked loop (PLL) applications.
  • Package: Housed in a robust and compact package, this device is designed for easy integration into a wide range of electronic assemblies.
  • Supply Voltage: It operates with a supply voltage that is compatible with standard industry requirements, ensuring compatibility with a variety of circuits and systems.
  • Output Type: The device provides a clean and stable clock output that is essential for high-speed digital circuits.

Applications

The VS-500-KEF-GNN-622.08MHZ is suitable for a broad spectrum of applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and base stations
  • Telecommunication infrastructure including SONET/SDH, ATM, and other synchronous data networks
  • Test and measurement equipment where precision timing is critical
  • Server and storage systems requiring high-frequency clock signals
  • Industrial and medical electronics that demand high reliability and accuracy

Microchip Technology's commitment to quality and performance is evident in the VS-500-KEF-GNN-622.08MHZ VCXO, making it an excellent choice for designers seeking a reliable clock solution for their high-speed digital applications.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9316 $59.1792
29+ $4.0466 $117.3514
45+ $3.9201 $176.4045
61+ $3.7936 $231.4096
79+ $3.6671 $289.7009
106+ $3.2878 $348.5068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess