EN
  • EN
  • DE

VDUGLA-47M6280000

Part No VDUGLA-47M6280000
Manufacturer Microchip Technology
Catalog Oscillators
Description VDUGLA-47M6280000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1027363-VDUGLA-47M6280000
Ultra Librarian 3D Model Ultra Librarian VDUGLA-47M6280000 CAD Model

Description

The VDUGLA-47M6280000 is an advanced, high-performance product from the renowned manufacturer Microchip Technology. Designed to cater to the demanding needs of modern electronics, this component is a testament to Microchip's commitment to quality and innovation. With its robust design and cutting-edge features, the VDUGLA-47M6280000 is an ideal choice for a wide range of applications in various industries.

Key Features

  • High Precision: Ensures accurate performance for critical applications.
  • Low Power Consumption: Ideal for battery-powered devices, enhancing their longevity.
  • Compact Size: Its small footprint makes it perfect for space-constrained applications.
  • Robust Reliability: Built to withstand harsh industrial environments.
  • Advanced Technology: Incorporates the latest advancements in semiconductor design.

Whether you are developing consumer electronics, automotive systems, or industrial machinery, the VDUGLA-47M6280000 provides the reliability and performance required to deliver outstanding results. Its precision and efficiency make it a go-to component for engineers and designers seeking to push the boundaries of what's possible.

Applications

The versatile nature of the VDUGLA-47M6280000 allows it to be integrated into a diverse array of products. It is particularly suited for:

  • Smart Home Devices: Enhancing connectivity and automation.
  • Automotive Systems: Providing reliability in safety-critical automotive applications.
  • Industrial Control: Ensuring precise control in manufacturing processes.
  • Communication Equipment: Maintaining signal integrity in communication devices.
  • Medical Devices: Offering the precision needed for medical equipment.

Microchip Technology's VDUGLA-47M6280000 is not just a component; it's a building block for the future of electronic design. By choosing this product, you are investing in a component that will keep your applications at the forefront of technology while maintaining the highest standards of reliability and efficiency.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess