EN
  • EN
  • DE

VCC6-QCC-155M520000

Part No VCC6-QCC-155M520000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1170553-VCC6-QCC-155M520000
Ultra Librarian 3D Model Ultra Librarian VCC6-QCC-155M520000 CAD Model

Description

The VCC6-QCC-155M520000 from Microchip Technology is a state-of-the-art Voltage Controlled Crystal Oscillator (VCXO) designed to deliver high performance and stability in a wide range of applications. This precision oscillator is an ideal solution for telecommunication systems, satellite communication, digital video broadcasting, and other high-speed digital applications where precise timing is crucial.

Key Features

  • Frequency Range: The VCC6-QCC-155M520000 operates at a fixed frequency of 155.52 MHz, providing a stable and reliable clock source for your system.
  • Package Type: This VCXO comes in a compact and durable QCC8C package, ensuring it can be easily integrated into a variety of designs without taking up excessive space on the PCB.
  • Control Voltage Range: The device features a control voltage range from 0.5V to 3.3V, allowing fine-tuning of the output frequency for precise synchronization and phase locking in your system.
  • Low Phase Noise: With its low phase noise characteristic, the VCC6-QCC-155M520000 ensures a clean signal with minimal jitter, which is essential for maintaining the integrity of high-speed data signals.
  • Supply Voltage: The oscillator operates on a 3.3V supply voltage, compatible with most modern digital systems and ensuring low power consumption.
  • Temperature Stability: It is designed to maintain consistent performance over a wide temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The VCC6-QCC-155M520000 is versatile and can be used in a variety of applications, including:

  • Telecommunications infrastructure
  • Satellite communications
  • Broadcasting equipment
  • Test and measurement systems
  • High-speed digital signal processing

Microchip Technology's commitment to quality and performance is evident in the VCC6-QCC-155M520000, making it a top choice for designers looking for a reliable VCXO to integrate into their high-performance systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess