EN
  • EN
  • DE

VCC1-B3D-125M000

Part No VCC1-B3D-125M000
Manufacturer Microchip Technology
Catalog Oscillators
Description Crystal Oscillator, 3.3V, SMD, Tristate 45/55 Duty, 125MHz, CMOS, 50ppm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150219-VCC1-B3D-125M000
Categories Oscillators
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCC1-B3D-125M000 CAD Model

Description

Product Overview: VCC1-B3D-125M000

The VCC1-B3D-125M000 is a high-performance, precision oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the demanding requirements of today's electronic devices, this oscillator offers a stable and reliable frequency source for a wide range of applications, including telecommunications, networking, and industrial markets.

Key Features

  • Frequency Range: The VCC1-B3D-125M000 operates at a frequency of 125 MHz, providing a high-speed clock signal essential for fast data processing and communication.
  • Supply Voltage: This oscillator is designed to work with a supply voltage of 3.3V, making it suitable for use in low-power applications and compatible with most modern digital circuits.
  • Stability: The oscillator boasts excellent frequency stability, ensuring consistent performance and minimal signal drift over time and temperature variations.
  • Output Type: It features a differential output, which reduces electromagnetic interference (EMI) and improves signal integrity, allowing for better performance in noise-sensitive applications.
  • Form Factor: The VCC1-B3D-125M000 comes in a compact, surface-mount package that allows for efficient use of board space and is well-suited for densely packed electronic assemblies.
  • Quality and Reliability: Manufactured by Microchip Technology, this oscillator is built to high-quality standards, ensuring long-term reliability and performance in a variety of operating conditions.

Applications

The VCC1-B3D-125M000 is versatile and can be used in multiple applications, including but not limited to:

  • High-speed data communication equipment
  • Server and storage platforms
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Test and measurement devices

With its robust design and precision performance, the VCC1-B3D-125M000 from Microchip Technology is an excellent choice for designers looking to integrate a reliable clock source into their high-performance electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess