EN
  • EN
  • DE

VCC1-A3F-14M7456000

Part No VCC1-A3F-14M7456000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +5.0 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1221956-VCC1-A3F-14M7456000
Ultra Librarian 3D Model Ultra Librarian VCC1-A3F-14M7456000 CAD Model

Description

Microchip Technology VCC1-A3F-14M7456000

The VCC1-A3F-14M7456000 is a cutting-edge product from Microchip Technology, renowned for its precision and reliability in the world of microcontroller and analog semiconductors. This product is a testament to Microchip's commitment to providing high-quality and innovative solutions for a wide range of electronic applications.

Key Features

  • High Precision: The VCC1-A3F-14M7456000 is designed to deliver accurate and stable performance, making it ideal for critical applications where precision is paramount.
  • Durability: Manufactured with robust materials and built to withstand harsh industrial environments, ensuring long-term reliability and endurance.
  • Integration: This product offers seamless integration with various Microchip devices and development tools, simplifying the design process and reducing time to market.
  • Energy Efficient: With power-saving features, the VCC1-A3F-14M7456000 is optimized for energy efficiency, which is essential for battery-operated and portable devices.

Applications

The versatility of the VCC1-A3F-14M7456000 allows it to be utilized across a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Medical Devices
  • Consumer Electronics

Technical Specifications

The VCC1-A3F-14M7456000 boasts impressive technical specifications that make it a top choice for professionals and hobbyists alike:

Parameter Value
Frequency Range 14.7456 MHz
Supply Voltage Typically 3.3V
Operating Temperature Specified range per product datasheet

For detailed information, designers and engineers are encouraged to consult the comprehensive datasheet provided by Microchip Technology.

Quality Assurance

Microchip Technology ensures that the VCC1-A3F-14M7456000, like all its products, meets the highest quality standards. It undergoes rigorous testing and quality control measures to guarantee customer satisfaction and performance consistency.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess