EN
  • EN
  • DE

VCC1-1303-19M4400000

Part No VCC1-1303-19M4400000
Manufacturer Microchip Technology
Catalog Oscillators
Description CUSTOM CMOS XO / 19.44 MHz XO (Standard) CMOS Oscillator 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series VCC1
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 19.44 MHz
Output CMOS
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.075" (1.90mm)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-VCC1-1303-19M4400000TR
Standard Package 1
Win Source Part Number 1167666-VCC1-1303-19M4400000
Ultra Librarian 3D Model Ultra Librarian VCC1-1303-19M4400000 CAD Model

Description

Microchip Technology's VCC1-1303-19M4400000 Product Overview

The VCC1-1303-19M4400000 is a cutting-edge electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to delivering high-quality components that cater to the evolving needs of the electronics industry.

Key Features

  • Precision Timing Solution: The VCC1-1303-19M4400000 is designed to provide precise timing solutions for a wide range of applications. Its stable frequency output ensures reliable performance in critical systems.
  • Compact Design: This component boasts a compact footprint, making it suitable for space-constrained applications without compromising on functionality or performance.
  • High Reliability: Microchip Technology's rigorous manufacturing standards ensure that the VCC1-1303-19M4400000 offers high reliability, withstanding various environmental conditions to maintain consistent operation.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics design, and this product is engineered to operate with low power consumption, reducing the overall energy requirements of the host system.

Applications

The VCC1-1303-19M4400000 is versatile and can be integrated into a wide array of applications. It is particularly well-suited for:

  • Telecommunications systems
  • Industrial control systems
  • Networking equipment
  • Embedded systems
  • High-performance computing

Technical Specifications

The technical specifications of the VCC1-1303-19M4400000 reflect its capability to meet the demands of modern electronic systems:

  • Frequency: 19.44 MHz
  • Supply Voltage: 3.3V
  • Output Waveform: HCMOS
  • Temperature Stability: ±50 ppm
  • Operating Temperature Range: -40°C to +85°C

With its blend of precision, compactness, and durability, the VCC1-1303-19M4400000 from Microchip Technology stands out as an excellent choice for designers and engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess