EN
  • EN
  • DE

VC-820-EAC-KAAN-25M0000000

Part No VC-820-EAC-KAAN-25M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3VDC CMOS -55C TO +12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 993238-VC-820-EAC-KAAN-25M0000000
Ultra Librarian 3D Model Ultra Librarian VC-820-EAC-KAAN-25M0000000 CAD Model

Description

The VC-820-EAC-KAAN-25M0000000 is a state-of-the-art voltage controller from Microchip Technology, designed to deliver precision voltage regulation and monitoring for a wide range of applications. This product is part of Microchip's extensive portfolio of power management solutions, which are renowned for their reliability, efficiency, and advanced features.

Key Features

  • High Precision: The VC-820-EAC-KAAN-25M0000000 offers high precision voltage control, ensuring stable and reliable operation for sensitive electronic components.
  • Programmable Voltage: Users can program the output voltage levels to meet the specific requirements of their application, providing flexibility and adaptability.
  • Low Power Consumption: Designed for energy efficiency, this voltage controller minimizes power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Design: The device is built to withstand harsh industrial environments, with a wide operating temperature range and resistance to electrical disturbances.
  • Easy Integration: The compact form factor and standard pinout make it easy to integrate the VC-820-EAC-KAAN-25M0000000 into existing designs without significant redesign.

Applications

The versatility of the VC-820-EAC-KAAN-25M0000000 makes it suitable for a diverse array of applications, including:

  • Telecommunications equipment
  • Enterprise servers and storage systems
  • Industrial control systems
  • Portable and battery-operated devices
  • Medical equipment

Technical Specifications

Parameter Value
Output Voltage Programmable
Operating Temperature Range Specified by Manufacturer
Package / Case Standard
Efficiency Optimized for Application

With its advanced features and robust design, the VC-820-EAC-KAAN-25M0000000 from Microchip Technology is an excellent choice for designers looking for a reliable voltage control solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess