EN
  • EN
  • DE

USB97C202-MV-05

Part No USB97C202-MV-05
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 396519-USB97C202-MV-05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB97C202-MV-05 CAD Model

Description

The USB97C202-MV-05 is a high-performance USB 2.0 Flash Media Controller designed by Microchip Technology. It is a versatile solution that bridges the gap between MultiMediaCard (MMC) or Secure Digital (SD) memory cards and USB interfaces. This controller is particularly suitable for portable devices where a direct connection between the memory card and the USB port is required.

Key Features

  • USB 2.0 Interface: The device supports high-speed USB 2.0 data transfer rates, ensuring quick and efficient data handling between devices.
  • Multi-Format Compatibility: It is compatible with a variety of memory card formats including SD, SDHC, MMC, and RS-MMC. This makes it a flexible option for devices that need to read from or write to different types of memory cards.
  • Integrated Processor: Equipped with an advanced processor, the USB97C202-MV-05 provides efficient command processing and data flow management between the USB host and the memory card.
  • Low Power Consumption: Designed for portable applications, it has a low operational power requirement, thereby conserving battery life in mobile devices.
  • Compact Form Factor: The controller's small size makes it an ideal choice for integration into tight spaces within consumer electronics.

Applications

The USB97C202-MV-05 is an excellent choice for a wide range of applications, including:

  • Digital Cameras and Camcorders
  • Portable Media Players
  • Mobile Phones
  • GPS Devices
  • USB Card Readers

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology. This document will offer in-depth information regarding electrical characteristics, pin configurations, timing diagrams, and more.

Overall, the USB97C202-MV-05 from Microchip Technology is a versatile and efficient solution for managing data transfer between USB and memory card interfaces, making it a key component in the design of contemporary portable electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess