EN
  • EN
  • DE

USB5537B-5000AKZE

Part No USB5537B-5000AKZE
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 3.0 72QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Supply Voltage (V) 1.25V, 3.3V
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Part Number Series USB5537B
Manufacturer Pack Quantity 168
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807708-USB5537B-5000AKZE
Ultra Librarian 3D Model Ultra Librarian USB5537B-5000AKZE CAD Model

Description

Microchip Technology's USB5537B-5000AKZE

The USB5537B-5000AKZE is a state-of-the-art USB 3.0 hub controller from Microchip Technology, designed to deliver top-notch connectivity solutions for a variety of applications. This high-performance hub controller is part of Microchip's extensive portfolio of USB devices, known for their reliability and advanced features.

This hub controller is equipped with seven downstream ports, providing ample connections for multiple USB devices. It supports the SuperSpeed USB 3.0 standard, offering data transfer rates of up to 5 Gbps, which is ten times faster than the USB 2.0 standard. This makes the USB5537B-5000AKZE an ideal choice for applications requiring fast data transfers, such as external storage devices, high-definition cameras, and multimedia platforms.

One of the key features of the USB5537B-5000AKZE is its compatibility with both USB 3.0 and legacy USB 2.0 devices, ensuring seamless integration into existing systems. It also includes on-chip battery charging support, making it suitable for applications that require charging capabilities, such as docking stations and desktop monitors with integrated USB hubs.

The device is designed with power efficiency in mind, incorporating Microchip's proprietary MultiTRAK™ technology which allows multiple transactions to occur simultaneously, enhancing throughput and reducing latency. Additionally, it offers configurable port power management, which helps to optimize power consumption based on the system's requirements.

The USB5537B-5000AKZE is available in a 121-pin VTLA package, which is designed for efficient PCB layout and ease of manufacturability. It also supports an industrial temperature range, making it suitable for use in harsh environments.

For developers, Microchip provides comprehensive design support, including reference designs, evaluation boards, and robust drivers, ensuring a smooth integration process. With its advanced features, the USB5537B-5000AKZE is the perfect hub controller for expanding USB capabilities in high-performance consumer electronics, industrial applications, and enterprise solutions.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess