EN
  • EN
  • DE

UPT15R/TR7

Part No UPT15R/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 15VWM 26VC POWERMITE 1 / 26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 26V
Current - Peak Pulse (10/1000µs) 5.77A
Power - Peak Pulse 1000W (1kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-216AA
Supplier Device Package Powermite 1 (DO216-AA)
Base Product Number UPT15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1145973-UPT15R/TR7
Ultra Librarian 3D Model Ultra Librarian UPT15R/TR7 CAD Model

Description

Microchip Technology UPT15R/TR7 - Precision Temperature Sensor

The UPT15R/TR7 is a high-accuracy temperature sensor from Microchip Technology, designed to provide precise temperature measurements in a variety of applications. This advanced sensor is part of Microchip's extensive portfolio of thermal management solutions, boasting a remarkable level of precision that is essential for critical temperature monitoring and control systems.

With its ability to operate over a wide temperature range, the UPT15R/TR7 is an ideal choice for diverse applications, including industrial control systems, consumer electronics, automotive systems, and medical devices. Its robust design ensures reliable performance even in the harshest environments, making it a dependable component for any temperature-sensitive application.

Key Features:

  • High Accuracy: The UPT15R/TR7 offers excellent accuracy, ensuring precise temperature readings that are vital for system stability and performance.
  • Wide Temperature Range: This sensor can operate across a broad temperature spectrum, making it versatile for use in various operating conditions.
  • Low Power Consumption: Designed for energy efficiency, the UPT15R/TR7 helps in reducing the overall power consumption of the system it is integrated with.
  • Small Form Factor: The compact size of the sensor allows for easy integration into space-constrained designs without compromising performance.
  • Stability: Long-term stability of the sensor ensures consistent performance over the product's lifespan.

The UPT15R/TR7 is not just a temperature sensor; it is a testament to Microchip Technology's commitment to providing high-quality, precision components. Whether it's for process control in industrial settings, ensuring the optimal operation of consumer devices, or monitoring critical temperatures in automotive and medical applications, the UPT15R/TR7 stands out as a superior choice for professionals who demand the best in temperature sensing solutions.

For detailed technical specifications, application guides, and support resources, customers can visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess