EN
  • EN
  • DE

UCS2112T-1-V/G4

Part No UCS2112T-1-V/G4
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 20QFN / Power Switch/Driver 1:1 3A 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Interface I2C, SMBus
Voltage - Load 2.9V ~ 5.5V
Supply Voltage - Operating 4.5V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 40mOhm
Fault Protection Current Limiting (Adjustable), UVLO
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-QFN (4x4)
Package / Case 20-VFQFN Exposed Pad
Base Product Number UCS2112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1005419-UCS2112T-1-V/G4
Ultra Librarian 3D Model Ultra Librarian UCS2112T-1-V/G4 CAD Model

Description

Microchip Technology's UCS2112T-1-V/G4 Product Overview

The UCS2112T-1-V/G4 is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile product is part of their USB power delivery and charging controller family, tailored to meet the needs of a wide range of applications requiring reliable USB-based power delivery and charging capabilities.

Key Features

  • USB Power Delivery: The UCS2112T-1-V/G4 supports the USB Power Delivery (USB PD) specification, which allows for higher power capabilities and flexible power allocation to devices.
  • Configurable Charging Ports: The device comes with configurable charging ports that can be tailored to the charging requirements of different USB devices, ensuring compatibility and efficiency.
  • Advanced Power Management: It includes advanced power management features, which help to optimize power usage and extend the battery life of portable devices.
  • High-Efficiency Operation: The UCS2112T-1-V/G4 operates with high efficiency, reducing heat generation and improving overall system reliability.
  • Protection Features: This product is equipped with multiple protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and connected equipment from electrical anomalies.

Applications

The UCS2112T-1-V/G4 is ideal for a variety of applications where USB power delivery and charging are required. These include:

  • Desktop and Laptop Computers
  • Smartphones and Tablets
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Portable Medical Devices
  • Automotive USB Charging Systems

Technical Specifications

The device is packaged in a VQFN-24 package, offering a compact footprint suitable for space-constrained applications. It operates over an industrial temperature range and is designed to be robust and durable for use in various environments.

For those looking to integrate USB power delivery and charging capabilities into their products, the UCS2112T-1-V/G4 from Microchip Technology represents a reliable and efficient solution backed by the expertise of a leader in the field of microcontroller and analog semiconductors.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess