EN
  • EN
  • DE

U2761B-MFSG3

Part No U2761B-MFSG3
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101794-U2761B-MFSG3
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U2761B-MFSG3 CAD Model

Description

The U2761B-MFSG3 from Microchip Technology is a state-of-the-art integrated circuit that offers advanced features for a wide range of applications. This high-performance chip is designed to meet the rigorous demands of modern electronic systems, providing reliable operation and superior functionality.

Key Features

  • High Integration: The U2761B-MFSG3 integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying design processes.
  • Flexibility: This IC is adaptable to various applications, making it an ideal choice for designers looking for a versatile component that can be used in multiple product lines.
  • Efficiency: With its low power consumption, the U2761B-MFSG3 is perfect for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Robust Performance: Built to withstand challenging environmental conditions, this chip maintains its performance across a wide temperature range and under potential stress factors such as voltage fluctuations.

Applications

The U2761B-MFSG3 is suitable for an array of applications, particularly where high reliability and performance are paramount. Common uses include:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The technical specifications of the U2761B-MFSG3 ensure compatibility with a broad range of designs and requirements. The chip's specifications include:

  • Manufacturer: Microchip Technology
  • RoHS: Yes
  • Package / Case: SOP-16
  • Operating Temperature Range: Specified by Manufacturer

Microchip Technology's commitment to quality and innovation is evident in the U2761B-MFSG3. This integrated circuit is a testament to their leadership in the semiconductor industry, providing designers and engineers with the components needed to create cutting-edge products.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess