EN
  • EN
  • DE

TS87C58X2-MCC

Part No TS87C58X2-MCC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit CMOS Microcontroller 16/32 Kbytes ROM/OTP | IC MCU 8BIT 32KB OTP 44PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 256 x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-PQFP
Family Part Number TS87C58X2
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1274533-TS87C58X2-MCC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS87C58X2-MCC CAD Model

Description

Microchip Technology's TS87C58X2-MCC: A Robust Microcontroller for Advanced Applications

The TS87C58X2-MCC from Microchip Technology is a high-performance microcontroller that is designed to cater to the needs of sophisticated embedded systems. This microcontroller is based on a powerful 8-bit architecture, which is an enhanced version of the industry-standard 8051 core. It provides a perfect blend of computational power and energy efficiency, making it suitable for a wide range of applications, including industrial control, automotive systems, and smart IoT devices.

With its integrated 32 KB of OTP (One-Time Programmable) ROM, the TS87C58X2-MCC offers ample space for application code, ensuring that complex programs can be accommodated without the need for external memory components. This not only simplifies the design but also reduces the system's overall footprint and bill of materials.

The device operates at a wide voltage range, typically from 2.7V to 5.5V, providing the flexibility needed to support various power supply configurations and ensuring compatibility with both legacy and modern peripheral devices. This voltage range, coupled with its low power consumption, makes the TS87C58X2-MCC an ideal choice for battery-operated devices where power efficiency is crucial.

The microcontroller features a rich set of peripherals, including two 16-bit timer/counters, a full-duplex serial port, and four 8-bit I/O ports, which can be programmed to handle a variety of digital interfaces. Additionally, it comes with a versatile interrupt system that supports multiple priority levels, ensuring responsive and reliable performance even in systems with high interrupt loads.

The TS87C58X2-MCC is also equipped with a watchdog timer that helps to maintain system integrity by resetting the microcontroller in the event of a software anomaly or malfunction. This feature is critical for applications that require high reliability and continuous operation.

Overall, the TS87C58X2-MCC from Microchip Technology is a feature-rich microcontroller that offers a powerful solution for designers looking to develop advanced and reliable embedded systems. Its combination of memory, peripherals, and power efficiency makes it a versatile and cost-effective choice for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess