EN
  • EN
  • DE

TS80C51U2MIB

Part No TS80C51U2MIB
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101342-TS80C51U2MIB
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS80C51U2MIB CAD Model

Description

The TS80C51U2MIB is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular MCU is part of the TS80C51 series, which is based on the powerful 8051 architecture, widely recognized for its utility in embedded systems.

The TS80C51U2MIB operates at a voltage range of 2.7V to 5.5V, making it versatile for various applications that require either low-power or standard 5V operation. With an extended commercial temperature range, this MCU is suitable for operation in environments ranging from 0°C to +70°C, ensuring reliability across different climatic conditions.

Key Features

  • CPU Speed: The MCU boasts a high clock speed, providing efficient processing capabilities for time-critical applications.
  • Memory: It is equipped with a substantial amount of on-chip memory, including both RAM and ROM, facilitating complex program execution and data storage without the need for external memory components.
  • I/O Ports: Multiple input/output ports allow for versatile connectivity options, making it easy to interface with a variety of peripherals and other devices.
  • Timers: Integrated timers support a range of functions, from simple timekeeping to complex pulse width modulation (PWM) for motor control and other applications.
  • Serial Communication: Built-in serial communication capabilities, such as UART, SPI, and I2C, enable the MCU to communicate with other microcontrollers, sensors, and modules in a system.

The TS80C51U2MIB is designed with robustness in mind, featuring built-in watchdog timers and power-on reset functionality to ensure stable operation through unexpected conditions. Its 8051 core is complemented by an array of peripherals that enhance its functionality, making it an excellent choice for industrial control systems, consumer electronics, automotive applications, and more.

Overall, the Microchip Technology TS80C51U2MIB microcontroller offers a balanced combination of performance, memory, and I/O capabilities, packaged in a power-efficient and reliable design, making it a go-to solution for a wide array of embedded system applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess