EN
  • EN
  • DE
  • IT

TS80C31X2-MIC

Part No TS80C31X2-MIC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit CMOS Microcontroller ROMless | IC MCU 8BIT ROMLESS 44PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR
The number of I/O 32
Program Memory Type ROMless
Date RAM Size 128 x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-PQFP
Family Part Number TS80C31X2
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 1274483-TS80C31X2-MIC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C31X2-MIC CAD Model

Description

Microchip Technology TS80C31X2-MIC Product Overview

The TS80C31X2-MIC is a high-performance CMOS 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is an enhanced version of the industry-standard 80C51 architecture, designed to operate with extended temperature ranges and provide increased speed and functionality while maintaining compatibility with the 8051 instruction set.

This innovative microcontroller features a static core which allows operation at zero frequency, supporting power-conserving halt and idle modes. The TS80C31X2-MIC is equipped with 256 bytes of RAM and a variety of onboard peripherals such as two 16-bit timer/counters, a full-duplex serial port, and four parallel I/O ports, all contributing to its versatile performance in embedded systems.

Key Features:

  • High-Speed Performance: With clock speeds up to 40 MHz, the TS80C31X2-MIC offers a robust processing capability, which is especially beneficial for time-critical applications.
  • ROM/EPROM Memory Size: The device features a memory size of 0 to 64K bytes of ROM/EPROM, allowing for flexible and ample program storage.
  • RAM Size: The onboard 256 bytes of RAM can be utilized for variable storage and stack operations.
  • Dual Data Pointer: A dual data pointer architecture accelerates data movement and processing, enhancing the efficiency of the microcontroller.
  • Power Management: The microcontroller supports power-saving modes, which are essential for battery-operated and power-sensitive designs.
  • Interrupt System: The TS80C31X2-MIC features an improved interrupt system with a total of six interrupt sources and four priority levels, ensuring responsive and reliable system behavior.
  • On-chip Oscillator: The inclusion of an on-chip oscillator that requires no external components reduces system costs and simplifies circuit design.
  • Temperature Range: It operates within an extended temperature range, ensuring reliability in harsh environments.

With its rich set of features, the TS80C31X2-MIC from Microchip Technology is a versatile choice for a wide array of applications, including industrial control systems, consumer electronics, automotive systems, and communication devices. Its compatibility with the 8051 microcontroller series ensures ease of integration and a smooth upgrade path for existing designs.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess