EN
  • EN
  • DE

TCM809RENB713

Part No TCM809RENB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R / IC RESET MONITOR 2.63V SOT23B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 032031-TCM809RENB713
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in System Monitoring, Automotive
Family Name TCM809
Introduction Date July 07, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TCM809RENB713 CAD Model

Description

Microchip Technology TCM809RENB713 Voltage Supervisor

The TCM809RENB713 from Microchip Technology is a robust voltage supervisor designed to enhance the reliability of your digital systems. This compact component plays a critical role in monitoring the system voltage and ensuring that your microcontrollers, microprocessors, and other digital systems operate within their specified voltage ranges, thus safeguarding them from potential damage due to unexpected power fluctuations.

Key Features

  • Reset Threshold Voltage: The TCM809RENB713 has a precise reset threshold voltage set at 2.63V, providing a stable reference to determine when the supply voltage is below an acceptable level.
  • Reset Timeout: It features a 140 ms minimum reset timeout duration, which allows enough time for the system to recover and stabilize before resuming operation.
  • Low Power Consumption: With its low power consumption, this voltage supervisor is an excellent choice for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Supply Voltage Range: The device supports a wide operating voltage range from 1.0V to 5.5V, making it versatile for various applications.
  • Operating Temperature: It is designed to operate over a broad temperature range from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Package Type: The TCM809RENB713 comes in a convenient 3-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The TCM809RENB713 is ideal for use in a wide array of applications, including:

  • Portable devices
  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Smart appliances

With its precise voltage monitoring and reset capabilities, the TCM809RENB713 from Microchip Technology is an indispensable component that helps ensure the stability and reliability of your electronic systems. Whether you are designing consumer electronics or sophisticated industrial machinery, this voltage supervisor is engineered to provide peace of mind through enhanced system protection.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4806 $50.4630
255+ $0.3943 $100.5465
395+ $0.3820 $150.8900
545+ $0.3697 $201.4865
700+ $0.3574 $250.1800
940+ $0.3204 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess