EN
  • EN
  • DE

TC913ACPA

Part No TC913ACPA
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.5MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 90pA
Voltage - Input Offset 5μV
Operating Supply Current 650μA
Supply Voltage - Operating 7 V to 16 V, ±3.5 V to 8.3 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 052639-TC913ACPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC913ACPA CAD Model

Description

Microchip Technology TC913ACPA Overview

The TC913ACPA is a precision analog microcontroller from Microchip Technology, specifically designed to cater to a wide range of applications that require accurate analog signal processing. This integrated circuit is a testament to Microchip's commitment to providing innovative solutions that combine analog and digital components to optimize system performance and reduce design complexity.

Key Features

  • Auto-Zeroed Operational Amplifiers: The TC913ACPA boasts two auto-zeroed operational amplifiers with low offset voltage, making it ideal for high-precision applications such as sensor signal conditioning and data acquisition systems.
  • Low Power Consumption: This device is designed for power-sensitive applications, offering a low power consumption that helps in extending battery life in portable devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements and ensuring flexibility in system design.
  • High Integration: The integration of multiple analog functions into a single chip simplifies design, reduces board space, and helps in achieving a more compact and reliable end-product.
  • Chopper Stabilized: The chopper-stabilized design of the operational amplifiers ensures low drift over time and temperature, which is crucial for applications requiring stable and accurate performance.

Applications

The TC913ACPA is versatile and can be used in numerous applications across different industries. It is particularly well-suited for:

  • Medical instrumentation such as ECG and blood analysis equipment
  • Precision data systems including digital multimeters and scales
  • Industrial control systems where precision sensor readings are critical
  • Battery-powered devices where power efficiency is a priority
  • Automotive systems that demand high accuracy and stability

With its precision specifications and robust feature set, the TC913ACPA from Microchip Technology stands out as a superior choice for designers looking to enhance the accuracy and efficiency of their analog signal processing tasks. Its ability to operate in various conditions while maintaining precision makes it a reliable and flexible component for high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6197 $67.3379
15+ $7.8932 $118.3980
23+ $7.6465 $175.8695
32+ $7.3998 $236.7936
41+ $7.1531 $293.2771
55+ $6.4132 $352.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,610 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess