EN
  • EN
  • DE

TC74A0-5.0VAT

Part No TC74A0-5.0VAT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C TO220-5 / Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number TC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TC74A050VAT,TC74A0-5.0VAT-NDR,TC74A05.0VAT
Standard Package 50
Win Source Part Number 1019812-TC74A0-5.0VAT
Ultra Librarian 3D Model Ultra Librarian TC74A0-5.0VAT CAD Model

Description

Microchip Technology's TC74A0-5.0VAT Digital Temperature Sensor

The TC74A0-5.0VAT is a precision digital temperature sensor from Microchip Technology, designed to provide accurate temperature readings with a digital output. This sensor is part of the TC74 series and is specifically calibrated to operate at a nominal voltage of 5.0 volts, making it an ideal choice for a wide range of applications in consumer electronics, industrial systems, and computer peripherals.

Key Features:

  • Accuracy: The TC74A0-5.0VAT offers a temperature sensing accuracy of ±2°C, ensuring reliable and precise measurements for your critical applications.
  • Supply Voltage: Optimized for a 5.0V power supply, this sensor integrates seamlessly into systems with standard logic levels.
  • I2C Interface: With an industry-standard I2C serial interface, the TC74A0-5.0VAT allows for easy integration into most microcontroller-based systems, facilitating simple communication and interoperability.
  • Low Power Consumption: The device features a low-power standby mode, making it suitable for battery-powered applications where power conservation is crucial.
  • Temperature Range: This sensor operates over a temperature range of -40°C to +125°C, covering a broad spectrum of environmental conditions.
  • Programmable Resolution: The TC74A0-5.0VAT offers programmable resolution settings, allowing users to optimize the balance between resolution and conversion time as per their specific needs.
  • Small Footprint: Housed in a compact SOT-23-5 package, the sensor minimizes space usage on PCBs, an essential feature for space-constrained designs.

Applications:

The versatility of the TC74A0-5.0VAT temperature sensor makes it suitable for a variety of applications, including but not limited to:

  • Thermal management within personal computers and servers
  • Industrial systems requiring temperature monitoring and control
  • Consumer electronics that demand consistent thermal regulation
  • Portable devices where power efficiency is paramount

With its combination of accuracy, low power consumption, and ease of integration, the TC74A0-5.0VAT from Microchip Technology is a top choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9296 $51.0848
32+ $3.2243 $103.1776
49+ $3.1236 $153.0564
67+ $3.0228 $202.5276
86+ $2.9220 $251.2920
115+ $2.6198 $301.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,571 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess