EN
  • EN
  • DE
  • IT

TC72DM-PICTL

Part No TC72DM-PICTL
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description BOARD DEMO PICTAIL TC72 / TC72 PICtail™ Temperature Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Microchip Technology
Series PICtail™
Package Bulk
Product Status Obsolete
Sensor Type Temperature
Sensing Range -55°C ~ 125°C
Interface SPI
Sensitivity ±2°C
Voltage - Supply 2.65V ~ 5.5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part TC72
Base Product Number TC72
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8534.00.0040
Win Source Part Number 1345215-TC72DM-PICTL
Ultra Librarian 3D Model Ultra Librarian TC72DM-PICTL CAD Model

Description

The TC72DM-PICTL is a precision digital temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This sensor is designed to provide accurate temperature readings in a digital format, making it ideal for a wide range of applications including industrial systems, consumer products, and any other systems requiring temperature monitoring and control.

Key Features

  • High Accuracy: The TC72DM-PICTL offers a high level of accuracy, with a typical accuracy of ±2°C over the full temperature range of -55°C to +125°C.
  • Digital Interface: This sensor communicates via a Serial Peripheral Interface (SPI) bus, allowing for easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage: The TC72DM-PICTL operates over a supply voltage range of 2.7V to 5.5V, accommodating various system power supplies.
  • Programmable Resolution: It offers programmable resolution from 9 to 12 bits, giving designers flexibility in balancing the trade-off between resolution and conversion time.
  • One-Shot and Shutdown Modes: These modes allow for reduced power usage when continuous temperature monitoring is not required, further prolonging battery life in portable applications.

Applications

The versatility of the TC72DM-PICTL makes it an excellent choice for a variety of applications, including:

  • Environmental control systems
  • Data logging and thermal protection for industrial equipment
  • Consumer electronics temperature monitoring
  • PC hardware monitoring
  • Thermal management within embedded systems

Product Summary

The TC72DM-PICTL temperature sensor from Microchip Technology stands out with its precision, digital output, and low power consumption. Its programmable resolution and versatile power supply options make it a flexible solution for a multitude of temperature sensing needs. Whether for controlling HVAC systems, monitoring battery temperatures in portable devices, or ensuring the proper operation of high-performance computing hardware, the TC72DM-PICTL brings reliability and accuracy to temperature measurement tasks.

You May Also Be Interested in

Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess