EN
  • EN
  • DE

TC648VOA

Part No TC648VOA
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description Fan Speed Controller with Auto-Shutdown and Over-Temperature Alert | IC MOTOR DRIVER 3V-5.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface Parallel
Applications Fan Controller
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TC648
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264788-TC648VOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC648VOA CAD Model

Description

Microchip Technology TC648VOA Overview

The TC648VOA is a sophisticated fan speed controller integrated circuit (IC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IC is specifically engineered to enhance the performance and reliability of fan-cooled electronic systems.

The TC648VOA is part of the TC648 series, which is known for its ability to control the speed of brushless DC fans based on the temperature of the system. The device operates by varying the duty cycle of a pulse width modulated (PWM) signal, which adjusts the fan speed in accordance with the temperature readings from an external thermistor. This results in quieter operation, extended fan life, and reduced power consumption, making it an ideal choice for energy-efficient and noise-sensitive applications.

One of the key features of the TC648VOA is its Auto-Shutdown™ mode, which provides an additional layer of protection for the system. In the event of fan failure, this mode automatically shuts down the system, preventing overheating and potential damage to the components. Additionally, the device comes with a built-in fan fault detection mechanism that alerts the system to a malfunctioning fan, allowing for prompt maintenance or replacement.

The IC is versatile and can be used in a wide range of applications, including personal computers, servers, data storage systems, telecommunications equipment, and any other system that requires efficient thermal management. Its compact design in an 8-pin MSOP (Micro Small Outline Package) makes it suitable for space-constrained environments.

For design flexibility, the TC648VOA offers an adjustable temperature set point and hysteresis, which can be configured through external resistors. This allows designers to tailor the fan control characteristics to the specific needs of their application. With its robust feature set and Microchip Technology's reputation for quality, the TC648VOA is an excellent choice for managing the cooling requirements of today's advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0027 $51.0459
41+ $2.4637 $101.0117
63+ $2.3867 $150.3621
87+ $2.3098 $200.9526
112+ $2.2328 $250.0736
150+ $2.0018 $300.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess