EN
  • EN
  • DE

TC55RP1202EZB

Part No TC55RP1202EZB
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 356960-TC55RP1202EZB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC55RP1202EZB CAD Model

Description

The TC55RP1202EZB is a precision, low-power operational amplifier from Microchip Technology, designed to provide a perfect blend of performance and energy efficiency for a wide range of applications. This operational amplifier is part of Microchip's TC55 series, renowned for its high standards of accuracy and reliability.

Key Features

  • Low Quiescent Current: The TC55RP1202EZB boasts an extremely low quiescent current, making it ideal for battery-powered devices and applications where power conservation is critical.
  • High Precision: With its precision design, this op-amp delivers excellent accuracy, which is vital for sensitive analog processing tasks.
  • Stable Performance: The device is characterized by its stability, ensuring consistent performance across a range of operating conditions.
  • Extended Temperature Range: This op-amp can operate effectively across a broad temperature range, making it suitable for demanding environments.

Applications

The TC55RP1202EZB operational amplifier is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Sensor Signal Conditioning
  • Energy Management
  • Automotive Systems

Technical Specifications

Some of the technical specifications of the TC55RP1202EZB include:

  • Supply Voltage Range: Specified for a wide range of supply voltages
  • Output Type: Rail-to-Rail, providing maximum dynamic range
  • Package: Available in various package options to suit different design requirements

In conclusion, the Microchip Technology TC55RP1202EZB operational amplifier is a top choice for designers looking for a high-performance, low-power solution that does not compromise on precision or stability. Whether for consumer electronics, industrial automation, or automotive applications, this op-amp is engineered to meet the demands of modern electronic systems.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess