EN
  • EN
  • DE

TC54VN3602ECB713

Part No TC54VN3602ECB713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098258-TC54VN3602ECB713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VN3602ECB713 CAD Model

Description

TC54VN3602ECB713 Voltage Detector from Microchip Technology

The TC54VN3602ECB713 is a precision voltage detector crafted by the renowned Microchip Technology, designed to maintain system integrity by monitoring voltage levels. This component is an essential tool for applications that require accurate voltage detection to prevent data loss, ensure proper system boot-up, and provide reliable operation under varying voltage conditions.

Key Features

  • High Accuracy: The TC54VN3602ECB713 offers a precise trip point voltage of 3.6V, ensuring that devices operate within their safe voltage ranges.
  • Low Power Consumption: With its quiescent current of just 1 µA, this voltage detector is ideal for battery-powered and portable applications, where power efficiency is paramount.
  • Compact SOT-23 Packaging: The device comes in a space-saving 3-pin SOT-23 package, providing a compact solution for systems where board space is at a premium.
  • Built-in Hysteresis: It features built-in hysteresis, which helps prevent false triggering and ensures stable operation by adding a differential to the trip point for the ON and OFF voltage thresholds.

Applications

The versatile nature of the TC54VN3602ECB713 makes it suitable for a wide range of applications, including:

  • Portable electronics
  • Battery management systems
  • Microprocessor and microcontroller reset circuits
  • Power supplies
  • Automotive systems

Technical Specifications

Parameter Value
Output Type Open Drain, N-Channel
Threshold Voltage 3.6V
Operating Temperature -40°C to +85°C
Package / Case SOT-23-3
Mounting Type Surface Mount

With its robust design and Microchip's commitment to quality, the TC54VN3602ECB713 is a reliable choice for safeguarding your electronic systems against undesirable voltage conditions.

You May Also Be Interested in

Shindengen
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess