EN
  • EN
  • DE

TC4428MJA

Part No TC4428MJA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8CERDIP / Low-Side Gate Driver IC Inverting, Non-Inverting 8-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 19ns, 19ns
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number TC4428
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 56 pcs
Win Source Part Number 1383592-TC4428MJA
Ultra Librarian 3D Model Ultra Librarian TC4428MJA CAD Model

Description

The TC4428MJA is a robust, high-speed, dual-channel power MOSFET driver manufactured by Microchip Technology, designed for use in a wide range of applications requiring efficient power management and signal amplification. This driver is capable of delivering peak output currents of up to 1.5A per channel, making it an ideal choice for driving capacitive, inductive, and resistive loads with speed and precision.

Key Features

  • High Peak Output Current: Capable of delivering up to 1.5A per channel, allowing for the driving of high-current loads.
  • Dual Independent Channels: Features two independent output drivers for flexible circuit design and application.
  • Matched Rise and Fall Times: Provides consistent timing for critical applications with matched rise and fall times of 25ns, ensuring synchronous output operation.
  • Wide Operating Voltage Range: Operates over a supply range of 4.5V to 18V, accommodating various power supply requirements.
  • High Noise Immunity: Designed with latch-up protected technology, providing resistance to voltage spikes and transients.
  • Input Logic Flexibility: Compatible with standard CMOS, LSTTL outputs, and PWM inputs, offering versatility in control interfaces.
  • Robust Temperature Range: Specified for operation from -55°C to +125°C, making it suitable for extreme environmental conditions.
  • Reliable Package: Enclosed in a CERDIP-8 package, ensuring protection against harsh conditions and mechanical stress.

Applications

The TC4428MJA is a versatile driver that can be used in a variety of applications including:

  • DC-DC Converters
  • Motor and Solenoid Drivers
  • Pulse Generators
  • Power Amplifiers
  • Switch Mode Power Supplies

Conclusion

With its high current capability, dual-channel design, and robust operating characteristics, the TC4428MJA from Microchip Technology stands out as a reliable and efficient solution for driving power MOSFETs and other high-power applications. Its compatibility with various logic levels and resistance to environmental stress make it a preferred choice for engineers looking for a driver that can perform consistently under challenging conditions.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess