Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN-S (6x5)
Family Name TC4420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899166-TC4420VMF713
Ultra Librarian 3D Model Ultra Librarian TC4420VMF713 CAD Model

Description

The TC4420VMF713 is a robust, high-performance MOSFET driver from Microchip Technology, designed to deliver impressive output current and reliability for a wide array of applications. This particular device is capable of sourcing and sinking up to 6A of peak current while operating from a supply voltage range of 4.5V to 18V. Its high current capacity and wide voltage range make it an ideal choice for driving large capacitive loads with rapid switching times, which is essential for high-frequency applications.

Key Features

  • High Peak Output Current: Capable of delivering up to 6A, making it suitable for driving large power MOSFETs and IGBTs.
  • Wide Operating Voltage Range: Functions efficiently with a supply voltage from 4.5V to 18V, accommodating various system requirements.
  • Fast Switching Speed: Propagation delays are minimized, allowing for high-speed operation which is crucial in switching applications.
  • Latch-Up Protected: Withstands up to 500mA of reverse current, providing robust protection against latch-up.
  • Input Logic Level Flexibility: Compatible with standard TTL and CMOS levels, ensuring easy integration into a wide range of circuits.
  • Thermal Protection: Features an over-temperature protection circuit that helps prevent damage from overheating.
  • Matched Rise and Fall Times: Provides symmetric switching, contributing to reduced ringing and electromagnetic interference (EMI).

Applications

The TC4420VMF713 MOSFET driver is versatile and can be used in various applications such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor and Solenoid Drivers
  • Pulse transformers
  • High-power LED lighting
  • Automotive and industrial applications

With its exceptional performance and reliability, the TC4420VMF713 from Microchip Technology stands out as a top choice for engineers and designers looking to drive high-power MOSFETs and IGBTs in their advanced electronic systems.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $5.1260
ECAD model for MIC4468ZWM-TR
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Need more? Email Us
ECAD model for MAX17602AUA+
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FRTAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC427COA713
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SON
Need more? Email Us
ECAD model for UCC27525DSDT
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTAZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTBZ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention