EN
  • EN
  • DE

TC1121CPA

Part No TC1121CPA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100mA Charge Pump Voltage Converter with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.4V
Voltage Input MAX 5.5V
Output Voltage -Vin
Output Current 100mA
Frequency - Switching 10kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1264398-TC1121CPA
Manufacturer Homepage www.microchip.com
Family Name TC1121
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1121CPA CAD Model

Description

Product Overview: TC1121CPA from Microchip Technology

The TC1121CPA is a versatile and efficient charge pump voltage converter from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to cater to the needs of low-power electronics by providing a reliable voltage conversion solution with minimal external components and a compact footprint.

The TC1121CPA operates by converting a +2.5V to +6.0V input voltage to a corresponding -2.5V to -6.0V output, effectively doubling the input voltage in a negative configuration. This makes it an ideal choice for applications that require a negative supply voltage from a positive input, such as operational amplifiers in analog circuits, biasing for GaAsFETs in communication devices, and other mixed-signal processing tasks.

With its high-efficiency charge pump technology, the TC1121CPA can deliver up to 50mA of output current, ensuring sufficient power for a variety of low-power applications. Furthermore, the device boasts a low quiescent current of typically 120µA, contributing to the overall power efficiency of the system it's integrated into.

The TC1121CPA comes in a DIP-8 package, which is known for its ease of use in prototyping and manufacturing processes. The pinout is designed for straightforward implementation, with pins dedicated to input voltage (VIN), ground (GND), output voltage (VOUT), and the flying capacitor (C1+, C1-) that enables the charge pump function.

For added flexibility, the TC1121CPA includes an oscillator control (OSC) pin that allows the user to shut down the oscillator when the device is not in use, further reducing power consumption. This feature is particularly useful in battery-powered devices where energy conservation is critical.

In summary, the TC1121CPA from Microchip Technology is a compact, efficient, and easy-to-use solution for generating a negative voltage rail in various electronic applications. Its low power consumption, high output current capability, and minimal external component requirements make it an excellent choice for designers looking to enhance the performance of their low-power systems.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5638 $58.9674
55+ $2.1036 $115.6980
86+ $2.0378 $175.2508
118+ $1.9720 $232.6960
152+ $1.9064 $289.7728
203+ $1.7092 $346.9676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess