EN
  • EN
  • DE

TC1017-2.5VCTTR

Part No TC1017-2.5VCTTR
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description 150MA Cmos Ldo With Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Output Current 150 mA
Output Voltage 1.2 V
Quiescent Current 53 µA
RoHS Non-Compliant
Win Source Part Number 1098098-TC1017-2.5VCTTR
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC1017-2.5VCTTR CAD Model

Description

The TC1017-2.5VCTTR is a high-quality, low-dropout (LDO) voltage regulator from the renowned manufacturer Microchip Technology. Designed to provide a stable and reliable power supply, this component ensures an output voltage of 2.5V, which is essential for powering sensitive electronic circuits that require consistent voltage levels.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, which is ideal for various digital and analog applications.
  • High Accuracy: Offers excellent output voltage accuracy, maintaining stable performance even under varying load conditions.
  • Low Dropout Voltage: Designed to operate with a minimal difference between the input and output voltage, enhancing efficiency and battery life in portable applications.
  • Output Current: Capable of delivering up to 50mA of continuous output current, suitable for a range of low-power devices.
  • Power-Saving Modes: Features low quiescent current, which reduces power consumption when the device is in standby mode, making it an excellent choice for battery-operated applications.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, ensuring long-term reliability.
  • Package Type: Available in a small SOT-23-5 package, which is perfect for space-constrained applications.

Applications

The TC1017-2.5VCTTR is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Consumer electronics
  • Telecommunication equipment

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The TC1017-2.5VCTTR is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Customers can also benefit from Microchip's excellent technical support and extensive documentation, making integration and troubleshooting a hassle-free experience.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,406 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess