EN
  • EN
  • DE

TC1014-2.6VCT713

Part No TC1014-2.6VCT713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 50 mA, 100 mA and 150 mA CMOS LDOs with Shutdown and Reference Bypass | IC REG LINEAR 2.6V 50MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.6V
Maximum Dropout Voltage 0.12V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 80μA
PSRR 64dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TC1014
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1264373-TC1014-2.6VCT713
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1014-2.6VCT713 CAD Model

Description

The TC1014-2.6VCT713 is a high-precision, low-dropout voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This regulator is part of the TC1014 series, which is renowned for its low power consumption and stable performance, making it an ideal choice for battery-operated devices and other power-sensitive applications.

Key Features

  • Output Voltage: The TC1014-2.6VCT713 provides a fixed output voltage of 2.6V, suitable for powering a wide range of low-voltage electronics.
  • High Accuracy: It offers a high output voltage accuracy, ensuring reliable performance for critical applications where voltage stability is paramount.
  • Low Dropout Voltage: The device features a low dropout voltage, allowing it to continue regulating the output voltage even when the input-to-output differential is minimal.
  • Low Quiescent Current: With its ultra-low quiescent current, this regulator is highly efficient, minimizing battery drain in portable devices.
  • Thermal Protection: The TC1014-2.6VCT713 is equipped with thermal protection circuitry, which prevents the device from overheating and ensures safe operation under varying conditions.
  • Small Footprint: The compact SOT-23A packaging makes it easy to incorporate into space-constrained designs without sacrificing performance.

Applications

The TC1014-2.6VCT713 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Medical devices
  • Wireless communication systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The TC1014-2.6VCT713 voltage regulator is built to meet rigorous standards, ensuring reliable performance and longevity in the field. Whether for commercial, industrial, or personal use, this regulator is designed to meet the needs of a demanding market with precision and efficiency.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess