EN
  • EN
  • DE

T6816-TIQY

Part No T6816-TIQY
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V Dual Hex Output Driver with Serial Input Control | IC DRIVER HEX DUAL 24V 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Switch Type General Purpose
Number of Outputs 12
Output Configuration High Side or Low Side
Output Type N/P-Channel
Interface SPI
Load Voltage (V) 5.5V ~ 40V
Supply Voltage 4.5V ~ 5.5V
Current - Output (Maximum) 600mA
Rds On 1.5Ohm (Maximum), 2Ohm (Maximum)
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number T6816
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1263501-T6816-TIQY
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T6816-TIQY CAD Model

Description

The T6816-TIQY is a state-of-the-art integrated circuit from Microchip Technology, designed for high-performance applications requiring precise time measurement and control. This advanced product is a testament to Microchip's commitment to providing innovative solutions for complex electronic needs.

Key Features

  • High Precision Timing: The T6816-TIQY offers exceptional timing accuracy, making it suitable for applications where time synchronization is critical.
  • Low Power Consumption: Engineered for efficiency, this device operates on low power, conserving energy and making it ideal for battery-powered applications.
  • Robust Interface Options: With versatile interface capabilities, it can easily integrate into various systems, ensuring broad compatibility and ease of use.
  • Compact Design: The small footprint of the T6816-TIQY allows for integration into space-constrained applications without compromising performance.

Applications

The T6816-TIQY is perfectly suited for a diverse range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Timing Solutions
  • Consumer Electronics
  • Wearable Technology

Quality and Reliability

Microchip Technology is known for its rigorous quality standards, and the T6816-TIQY is no exception. It is built to meet high reliability requirements, ensuring long-term performance and stability in a variety of operating conditions.

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature Range -40°C to +85°C
Supply Voltage 2.25V to 3.6V
Frequency Stability ±0.1ppm

With the T6816-TIQY, Microchip Technology continues to deliver excellence and innovation, ensuring that your products are equipped with the latest in timing technology.

You May Also Be Interested in

GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.1149
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess